SMC Corporation VV5Q24-07C-DNS
- 收藏
- 对比
VV5Q24-07C-DNS
2300-VV5Q24-07C-DNS
控制器 - 机械安全
--
大陆
立即发货

MFLD, N/PLUG-IN, VQ2000, FLIP
1最小包装量--
VV5Q24-07C-DNS详情
SMC Corporation VV5Q24-07C-DNS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
25
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049115S25KN136
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
VV5Q24-07C-DNS拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。