SMC Corporation VV71-PR-03
- 收藏
- 对比
VV71-PR-03详情
SMC Corporation VV71-PR-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
Connector M12
Type of control element
Other
Suitable for safety functions
有
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
2
Number of contacts as change-over contact
0
Material housing
Plastic
Explosion safety category for gas
None
Explosion safety category for dust
None
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67
VV71-PR-03拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation








哦! 它是空的。