SMC Corporation VV724-04R-04B
- 收藏
- 对比
VV724-04R-04B
2300-VV724-04R-04B
控制器 - 机械安全
--
大陆
立即发货

Manifold, ISO 2, VS7-8 series, 4 stations, 1/2 ports / SMC Corporation VV724-04R-04B
1最小包装量--
VV724-04R-04B详情
SMC Corporation VV724-04R-04B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
DC
Type of electric connection
Cable
Suitable for safety functions
无
Rated control supply voltage at DC
12 - 24
Max. output current
100
Material housing
Plastic
Explosion safety category for gas
None
Explosion safety category for dust
None
Degree of protection (IP)
IP67
Ambient temperature
-25 - 55
RoHS
Non-Compliant
VV724-04R-04B拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。