SMC Corporation VVFS2000-P-01-2
- 收藏
- 对比
VVFS2000-P-01-2
2300-VVFS2000-P-01-2
控制器 - 机械安全
--
大陆
立即发货

SUPPLY RELOCATION BLOCK NVFS, VFS SERIES
1最小包装量--
VVFS2000-P-01-2详情
SMC Corporation VVFS2000-P-01-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
16
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049109S16KN076D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
VVFS2000-P-01-2拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。