SMC Corporation VVP450-031-06-N
- 收藏
- 对比
VVP450-031-06-N详情
SMC Corporation VVP450-031-06-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Connector version
straight
Cable use
数字音频
Cable features
gold plated connectors
Type A
RCA plug (phono)
Version
Cable
Type B
RCA plug (phono)
No. of A connectors
1x
Factory colour
Black
屏蔽/屏蔽
Braid shielding/shielding film
VVP450-031-06-N拓展信息








哦! 它是空的。