SMC Corporation VVQ4000-P-1-03T
- 收藏
- 对比
VVQ4000-P-1-03T
2300-VVQ4000-P-1-03T
控制器 - 机械安全
--
大陆
立即发货

Supply Relocation Block, VQ Series / SMC Corporation VVQ4000-P-1-03T
1最小包装量--
VVQ4000-P-1-03T详情
SMC Corporation VVQ4000-P-1-03T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
无
No. of B connections
1x
Connector version
straight
Content
1pc(s)
Cable use
FO
Cable features
PUR coating,Waterproof
Type A
LC plug
Version
Cable
Type B
开放电缆端
No. of A connectors
1x
Factory colour
Black,Orange
RoHS
Non-Compliant
VVQ4000-P-1-03T拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。