SMC Corporation VX3111V-00-5DZ1
- 收藏
- 对比
VX3111V-00-5DZ1
2300-VX3111V-00-5DZ1
无类别的
--
大陆
立即发货

3 PORT SOLENOID VALVE / SMC Corporation VX3111V-00-5DZ1
1最小包装量--
VX3111V-00-5DZ1详情
SMC Corporation VX3111V-00-5DZ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Suitable for safety functions
无
Type of electric connection
Flat plug-in connection
Voltage type
DC
Max. output current
50
Rated control supply voltage at DC
4.5 - 26.4
Ambient temperature
-25 - 55
Degree of protection (IP)
IP50
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Material housing
Plastic
VX3111V-00-5DZ1拓展信息







哦! 它是空的。