SMC Corporation VX3121E-00-3G1
- 收藏
- 对比
VX3121E-00-3G1
2300-VX3121E-00-3G1
无类别的
--
大陆
立即发货

VALVE, MEDIA FOR MFLD, AIR
1最小包装量--
VX3121E-00-3G1详情
SMC Corporation VX3121E-00-3G1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
AWG22/7
Cable use
Networks,PROFInet C
Cable features
PUR coating,Braided shield,Metal foil shield,flexible core
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Green
屏蔽/屏蔽
SF/UTP
VX3121E-00-3G1拓展信息







哦! 它是空的。