SMC Corporation VX3244-02-3DLR1-B
- 收藏
- 对比
VX3244-02-3DLR1-B详情
SMC Corporation VX3244-02-3DLR1-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Fibre type
50/125 µ
Connector version
straight
Content
1pc(s)
Jumper type
Duplex
Cable use
FO
Cable features
Duplex
Type A
SC plug
Version
Cable
Type B
SC plug
No. of A connectors
1x
Factory colour
Violet
VX3244-02-3DLR1-B拓展信息








哦! 它是空的。