SMC Corporation VX3320-02-5D1-B
- 收藏
- 对比
VX3320-02-5D1-B详情
SMC Corporation VX3320-02-5D1-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Zinc (die-cast, Ni-plated)
RoHS-compliant
有
Seal type
Snap-in
Min. temperature
-40°C
Content
24pc(s)
Connector standard
RJ45
Max. temperature
70°C
Type A
RJ45 socket
Type B
RJ45 socket
Factory colour
Zinc grey
类型
Telegärtner
VX3320-02-5D1-B拓展信息








哦! 它是空的。