SMC Corporation VX3344-03T-5D1-B
- 收藏
- 对比
VX3344-03T-5D1-B
2300-VX3344-03T-5D1-B
无类别的
--
大陆
立即发货

Direct Op 3 Port Solenoid Valve, COM, VX3 series / SMC Corporation VX3344-03T-5D1-B
1最小包装量--
VX3344-03T-5D1-B详情
SMC Corporation VX3344-03T-5D1-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
无
No. of B connections
1x
Connector version
straight
AWG
25
Design type
F/UTP
Cable use
Networks
Cable features
incl. detent
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Blue
类型
Straight plug
屏蔽/屏蔽
S/FTP
VX3344-03T-5D1-B拓展信息







哦! 它是空的。