SMC Corporation VXP2270-12N-5G
- 收藏
- 对比
VXP2270-12N-5G详情
SMC Corporation VXP2270-12N-5G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Solder bucket
Manufacturer part #
L17DPPK09-M+L717HDE15P
Contact surface
Gold on nickel
Connection angle
180°
Content
1pc(s)
No. of rows
3
Factory colour
Metal
类型
L17DPPK09-M+L717HDE15P
特征
1x cable entry (straight),+ strain relief clip,+ 4-40 knurl head screw,+ cable sleeve
VXP2270-12N-5G拓展信息








哦! 它是空的。