SMC Corporation VXZ232DJB
- 收藏
- 对比
VXZ232DJB
2300-VXZ232DJB
控制器 - 机械安全
--
大陆
立即发货

Solenoid Valve, pilot operated, 2 port, for water, 3, NC, st steel, 3/8 / SMC Corporation VXZ232DJB
1最小包装量--
VXZ232DJB详情
SMC Corporation VXZ232DJB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
60
Degree of protection (IP)
IP20
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
1
Number of contacts as normally open contact
0
Voltage type
AC
VXZ232DJB拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。