SMC Corporation VXZ242FGB
- 收藏
- 对比
VXZ242FGB
2300-VXZ242FGB
无类别的
--
大陆
立即发货

VXZ Valve for Water,Brass,1/2 NPT ,24 VDC,DIN,NC,size 4 / SMC Corporation VXZ242FGB
1最小包装量--
VXZ242FGB详情
SMC Corporation VXZ242FGB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP65
Explosion safety category for dust
None
Explosion safety category for gas
None
Material housing
Metal
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
1
Number of contacts as normally open contact
1
Suitable for safety functions
无
Type of control element
Roller lever
Type of electric connection
Other
VXZ242FGB拓展信息







哦! 它是空的。