SMC Corporation Y410-F03-A
- 收藏
- 对比
Y410-F03-A
2300-Y410-F03-A
配件
--
大陆
立即发货

T Type spacer attachment AC40-A, G3/8 / SMC Corporation Y410-F03-A
--最小包装量--
Y410-F03-A详情
SMC Corporation Y410-F03-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
2 - 18
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
Rated permanent current Iu
63
Type of control element
Rocker lever
Type of electrical connection of main circuit
Other
With integrated under voltage release
无
RoHS
Compliant
Y410-F03-A拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。