SMC Corporation Y41L-02
- 收藏
- 对比
Y41L-02详情
SMC Corporation Y41L-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
1260 - 9450
Degree of protection (IP)
IP31
Device construction
Built-in device slide-in technique (withdrawable)
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 630
Rated permanent current Iu
630
RoHS
Non-Compliant
Type of control element
Push button
Type of electrical connection of main circuit
Rail connection
With integrated under voltage release
无
Y41L-02拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation








哦! 它是空的。