SMC Corporation ZPR40UN-08-A6
- 收藏
- 对比
添加到询价列表
ZPR40UN-08-A6详情
SMC Corporation ZPR40UN-08-A6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
6
Pollution degree
3
Nominal cross section conductor
1
Locking mechanism
Separate
Degree of protection (IP)
IP20
Colour outer sheath
Grey
0个相似型号
ZPR40UN-08-A6拓展信息
ZSE30AF-N7L-N-LB
SMC Corporation
ZPT80HBNJ75-N01-A18
SMC Corporation
ZSE1-00-15
SMC Corporation
ZPR40BN-08-A6
SMC Corporation
ZPR08UUJ6-06-A8
SMC Corporation
ZPT13CGN-B5
SMC Corporation
ZPR50CS-08-A8
SMC Corporation
ZSE10-M5-E-PG
SMC Corporation
ZSE2-01-55L
SMC Corporation
ZPY25CN-N6-A6
SMC Corporation








哦! 它是空的。