SMC Corporation ZPY04UNK10-N4-A8
- 收藏
- 对比
ZPY04UNK10-N4-A8
2300-ZPY04UNK10-N4-A8
控制器 - 机械安全
--
大陆
立即发货

VACUUM PAD (FLAT) W/BUFFER
1最小包装量--
ZPY04UNK10-N4-A8详情
SMC Corporation ZPY04UNK10-N4-A8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-SS051-8800200
Side 2 Gender
Male
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
RoHS
Non-Compliant
连接器类型
RJ-45 Straight Male to RJ-45 Straight Male, 6-pole
知识产权评级
IP20/IP67
ZPY04UNK10-N4-A8拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。