SMC Corporation ZPY20CUJ10-U6-A10
- 收藏
- 对比
ZPY20CUJ10-U6-A10
2300-ZPY20CUJ10-U6-A10
真空吸尘器
--
大陆
立即发货

VACUUM PAD W/BUFFER
1最小包装量--
ZPY20CUJ10-U6-A10详情
SMC Corporation ZPY20CUJ10-U6-A10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Style#
45 Deg
Shell Sizes
40
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
RoHS
N
Part # Aliases
A85049665W
Mating Style
可旋转联轴器
Manufacturer
Amphenol
Brand
Amphenol Pcd
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
Environmental EMI/RFI Backshells
安装角
45 Deg
产品类别
圆形MIL规格后壳
ZPY20CUJ10-U6-A10拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。