SMC Corporation ZPY50CN-U6-A8
- 收藏
- 对比
ZPY50CN-U6-A8
2300-ZPY50CN-U6-A8
真空吸尘器
--
大陆
立即发货

VACUUM PAD, W/O BUFFER, ZP SERIES / SMC Corporation ZPY50CN-U6-A8
1最小包装量--
ZPY50CN-U6-A8详情
SMC Corporation ZPY50CN-U6-A8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor surface
Tinned
Flame retardant
无
Material core insulation
Polyolefin
Permitted cable outer temperature after assembling without vibration
-55 - 145
Conductor category
Class 5 = flexible
Core colour
Green
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Nominal cross section conductor
1.5
Nominal voltage U
600
Nominal voltage U0
0
Outer diameter approx.
2.7
Permitted cable outer temperature during assembling/handling
-35 - 120
RoHS
Non-Compliant
ZPY50CN-U6-A8拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。