SMC Corporation ZS3406-AEC
- 收藏
- 对比
ZS3406-AEC
2300-ZS3406-AEC
无类别的
--
大陆
立即发货

ZS3406-AEC datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
ZS3406-AEC详情
SMC Corporation ZS3406-AEC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
MouseReel
电阻
1.02 MOhms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
ZS3406-AEC拓展信息







哦! 它是空的。