SMC Corporation ZSE30AF-01-B
- 收藏
- 对比
ZSE30AF-01-B
2300-ZSE30AF-01-B
气动,液压
--
大陆
立即发货

Pressure Switch,vacuum,2 color,hi precision,dig,R1/8,2xPNP,dual scale / SMC Corporation ZSE30AF-01-B
1最小包装量--
ZSE30AF-01-B详情
SMC Corporation ZSE30AF-01-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 month ago)
引脚数
28
材料
Aluminum
Manufacturer Part Number
EL-B824-50-R
Manufacturer
Grove Gear
Schedule B
8542390000/8542390000/8542390000/8542390000/8542390000
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 month ago)
RoHS
Compliant
频率
40 MHz
输出的数量
2
通道数量
2
界面
Parallel
比特数
10
输入类型
Solid Shaft
评估套件
有
ZSE30AF-01-B拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。