SMC Corporation ZSE30-T1-28-MLB
- 收藏
- 对比
ZSE30-T1-28-MLB
2300-ZSE30-T1-28-MLB
控制器 - 机械安全
--
大陆
立即发货

VACUUM SWITCH, H/PRECISION
1最小包装量--
ZSE30-T1-28-MLB详情
SMC Corporation ZSE30-T1-28-MLB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Maximum Voltage
60 VAC/60 VDC
Manufacturer Part Number
7000-13281-2433000
Side 2 Gender
飞线
Side 1 Gender
Female
Manufacturer
Murrelektronik
Cable Types
PUR
RoHS
Non-Compliant
连接器类型
Right Angle Female to Flying Leads, 5-pole, M12
额定电流
4 Amps
知识产权评级
IP65/IP66K/IP67
长度
30 Meters
ZSE30-T1-28-MLB拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。