SMC Corporation of America CSS5010-9402F
- 收藏
- 对比
CSS5010-9402F
2300-CSS5010-9402F
集成电路(IC)
--
大陆
立即发货

CSS5010-9402F datasheet pdf and Integrated Circuits (ICs) product details from SMC Corporation of America stock available at utmel
1最小包装量--
CSS5010-9402F详情
SMC Corporation of America CSS5010-9402F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
CSS5010-9402F
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SMK CORP
Package Description
LEAD FREE
Risk Rank
5.66
Contact Finish Mating
未说明
Manufacturer Series
CR-10
Mounting Styles
RIGHT ANGLE
连接器类型
电信和数据通信连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
10
Reach合规守则
unknown
配套信息
CSS5010-9502F
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
RECEPTACLE
终端类型
SURFACE MOUNT
CSS5010-9402F拓展信息
SMC Corporation of America
SMC Corporation of America
SMC Corporation of America
SMC Corporation of America
SMC Corporation of America
SMC Corporation of America
SMC Corporation of America
SMC Corporation of America
SMC Corporation of America
SMC Corporation of America







哦! 它是空的。