SMC Corporation of America DN807
- 收藏
- 对比
DN807
2300-DN807
集成电路(IC)
--
大陆
立即发货

DN807 datasheet pdf and Integrated Circuits (ICs) product details from SMC Corporation of America stock available at utmel
1最小包装量--
DN807详情
SMC Corporation of America DN807重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Manufacturer Part Number
DN807
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PANASONIC CORP
Package Description
,
Risk Rank
5.92
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
最小直流增益(hFE)
30
DN807拓展信息
SMC Corporation of America
SMC Corporation of America
SMC Corporation of America
SMC Corporation of America
SMC Corporation of America
SMC Corporation of America
SMC Corporation of America
SMC Corporation of America
SMC Corporation of America
SMC Corporation of America







哦! 它是空的。