COM2017详情
SMSC COM2017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
40
Manufacturer
ADAM-TECH
RoHS
Y
Package Description
DIP, DIP40,.6
Package Style
IN-LINE
Package Body Material
CERAMIC
Package Equivalence Code
DIP40,.6
Operating Temperature-Max
70 °C
Rohs Code
无
Manufacturer Part Number
COM2017
Package Code
DIP
Package Shape
RECTANGULAR
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STANDARD MICROSYSTEMS CORP
Risk Rank
5.92
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
子类别
Serial IO/Communication Controllers
技术
MOS
端子位置
DUAL
终端形式
THROUGH-HOLE
端子间距
2.54 mm
Reach合规守则
unknown
JESD-30代码
R-XDIP-T40
资历状况
不合格
温度等级
COMMERCIAL
uPs/uCs/外围ICs类型
SERIAL IO/COMMUNICATION CONTROLLER, SERIAL
COM2017拓展信息








哦! 它是空的。