ES10HB100S详情
SolaHD ES10HB100S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shipping Restrictions
Due to size or weight of the product, your shipping charge may increase.
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
980 lbs
Manufacturer Part Number
ES10HB100S
Approvals
UL
Insulation Class
R级
Mounting
Floor
包装
Bulk
类型
Distribution
VA 额定功率
100,000 VA
相位
1
ES10HB100S拓展信息








哦! 它是空的。