SL012000TB详情
SolaHD SL012000TB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Output Voltage-Channel 1
6.2 VDC to 34 VDC
Output Current-Channel 1
8 A
Mounting Styles
Panel
Open Frame/Enclosed
开放式框架
Industry
Industrial
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1.280000 oz
Manufacturer Part Number
SL012000TB
输出的数量
1 Output
负载调节
Regulated
输入电压
100 VAC to 240 VAC
SL012000TB拓展信息
SolaHD
SolaHD
SolaHD
SolaHD
SolaHD
SolaHD
SolaHD
SolaHD
SolaHD
SolaHD








哦! 它是空的。