Solid State Manufacturing 1N5305
- 收藏
- 对比
1N5305
2316-1N5305
二极管 - 整流器 - 单
--
大陆
立即发货

Silicon Current Limiting Diode D0-35 Rohs Compliant: Yes
1最小包装量--
1N5305详情
Solid State Manufacturing 1N5305重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
SIL according to IEC 61508
3
Voltage type for actuating
DC
Rail mounting possible
有
Rated control supply voltage at DC
20.4 - 26.4
With detachable clamps
无
Model
Basic device
RoHS
Non-Compliant
深度
81
宽度
130
高度
90
1N5305拓展信息
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing







哦! 它是空的。