Solid State Manufacturing 1N6058A
- 收藏
- 对比
1N6058A
2316-1N6058A
TVS - 二极管
--
大陆
立即发货

Bidirectional Tvs D0-13
1最小包装量--
1N6058A详情
Solid State Manufacturing 1N6058A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Breakdown Voltage-Nom
19.9
RoHS
Non-Compliant
极性
BIDIRECTIONAL
二极管类型
跨压抑制二极管
Rep Pk反向电压-最大值
17
最大箝位电压
27.6
1N6058A拓展信息
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing







哦! 它是空的。