Solid State Manufacturing 2N4925
- 收藏
- 对比
2N4925
2316-2N4925
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

NPN Silicon Transistor TO-39
1最小包装量--
2N4925详情
Solid State Manufacturing 2N4925重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
2.5 - 2.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
2.5 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
4 - 4
RoHS
Non-Compliant
2N4925拓展信息
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing
Solid State Manufacturing







哦! 它是空的。