CXK581000AM-70LL1详情
Sony CXK581000AM-70LL1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Other
Nominal voltage U
500
Min. permitted bending radius, moving application/free movement
39
Low smoke (according to EN 61034-2)
有
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
0.5
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
5.1
Permitted cable outer temperature during assembling/handling
-5 - 70
Colour outer sheath
Black
Permitted cable outer temperature after assembling without vibration
-40 - 70
Flame retardant
According to IEC/EN 60332-3-24
Stranding element
无
CXK581000AM-70LL1拓展信息








哦! 它是空的。