CXK58257AM-10L-T6详情
Sony CXK58257AM-10L-T6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
11
Degree of protection (IP)
IP54
Explosion-tested version
无
Suitable for cable diameter
13 - 17
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
25
Wrench width
32
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CXK58257AM-10L-T6拓展信息








哦! 它是空的。