CXP80424-123S详情
Sony CXP80424-123S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
S2PR-P1KA2B
Manufacturer
Autonics
RoHS
Non-Compliant
端子类型
Fingersafe Screw
触点
1NO, 2NC
知识产权评级
IP52
0个相似型号
CXP80424-123S拓展信息
CXP80424-123S详情
Sony CXP80424-123S重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
S2PR-P1KA2B
Manufacturer
Autonics
RoHS
Non-Compliant
端子类型
Fingersafe Screw
触点
1NO, 2NC
知识产权评级
IP52
CXP80424-123S拓展信息