CXP82316-338Q详情
Sony CXP82316-338Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.75 - 16
Pollution degree
2
Overvoltage category
2
Connectable conductor cross section solid-core
0.75 - 16
0个相似型号
CXP82316-338Q拓展信息








哦! 它是空的。