SBC001详情
Soshin SBC001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polypropylene
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Colour front ring
Chrome
With front ring
有
Type of control element
Long turning handle
Dim
(Ø x H) 14.5 mm x 50.3 mm
(Ø)
14.5mm
高度
50.3mm
0个相似型号
SBC001拓展信息








哦! 它是空的。