GL512N11FAI02详情
Spansion GL512N11FAI02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-190 - 260
Material core insulation
Polytetrafluoroethylene (PTFE)
Conductor surface
Silver-plated
Outer diameter approx.
2.5
Core identification
Colour
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Core colour
Other
Nominal voltage U
600
GL512N11FAI02拓展信息








哦! 它是空的。