COM-09191详情
SparkFun COM-09191重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8531.20.00.40
Automotive
Unknown
PPAP
Unknown
Mounting
通孔
PCB changed
10
Supplier Package
DIP Module
Unit Weight
0.150400 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
SparkFun Electronics
Brand
SparkFun
零件状态
Obsolete
类型
7-Segment Display
子类别
Supplies
引脚数量
10
产品类别
Accessories
产品
Displays
产品类别
SparkFun Accessories
COM-09191拓展信息














哦! 它是空的。