COM-10557详情
SparkFun COM-10557重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8541.41.00.00
Automotive
Unknown
PPAP
Unknown
Mounting
通孔
PCB changed
2
Unit Weight
0.454400 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
SparkFun Electronics
Brand
SparkFun
零件状态
Obsolete
类型
LED
子类别
Supplies
引脚数量
2
产品类别
Accessories
产品
Optoelectronics
产品类别
SparkFun Accessories
COM-10557拓展信息








哦! 它是空的。