DEV-17360详情
SparkFun DEV-17360重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Processor Brand
Broadcom
Processor Series
ARM Cortex-A72
Maximum Operating Temperature
+ 80 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
I2C, SPI, UART
Manufacturer
SparkFun Electronics
Brand
SparkFun
Flash
8 GB
系列
RPi Compute Module 4 (CM4)
子类别
Computing
频率
1.5 GHz
产品类别
Computer-On-Modules - COM
产品类别
Computer-On-Modules - COM
DEV-17360拓展信息











哦! 它是空的。