GPS-00174详情
SparkFun GPS-00174重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
Unknown
PPAP
Unknown
Cable Types
Coaxial
Cable Length (m)
0.101
零件状态
Obsolete
性别
F-F
连接器类型A
HFL
连接器类型B
SMA
0个相似型号
GPS-00174拓展信息
GPS-00174详情
SparkFun GPS-00174重要参数规格及、参数值,及相似型号如下:
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
Unknown
PPAP
Unknown
Cable Types
Coaxial
Cable Length (m)
0.101
零件状态
Obsolete
性别
F-F
连接器类型A
HFL
连接器类型B
SMA
GPS-00174拓展信息