LCD-11741详情
SparkFun LCD-11741重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8531.20.00.20
Automotive
Unknown
PPAP
Unknown
LCD Size (in)
3.2
Touch Technology
Resistive
Cable Interface
Serial
Mounting
Screw
Unit Weight
4.064000 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
SparkFun Electronics
Brand
SparkFun
RoHS
Details
Package
Bulk
厂商
SparkFun Electronics
Product Status
活跃
系列
*
零件状态
活跃
子类别
开发工具
产品类别
显示开发工具
产品类别
显示开发工具
LCD-11741拓展信息








哦! 它是空的。