PRT-00116详情
SparkFun PRT-00116重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8536.90.85.85
Automotive
Unknown
PPAP
Unknown
Termination Method
Solder
Terminal Pitch (mm)
2.54
Body Orientation
Straight
Mounting
通孔
Number of Contact Rows
1
Mounting Styles
通孔
Pitch (mm)
2.54(mm)
Description/Function
Headers & Wire Housings
Unit Weight
0.080000 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
SparkFun Electronics
Brand
SparkFun
RoHS
Details
Package
Bulk
厂商
SparkFun Electronics
Product Status
活跃
系列
*
零件状态
活跃
类型
无罩头排
行数
1
性别
HDR
子类别
Supplies
接头数量
40
产品类别
Accessories
产品
Connectors
产品类别
SparkFun Accessories
PRT-00116拓展信息








哦! 它是空的。