ROB-12625详情
SparkFun ROB-12625重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
S2BR-P1G2B
Manufacturer
Autonics
Unit Weight
4.428800 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
SparkFun
子类别
Supplies
端子类型
Fingersafe Screw
产品类别
Accessories
产品类别
SparkFun Accessories
触点
2NC
知识产权评级
IP52
ROB-12625拓展信息








哦! 它是空的。