SparkFun Electronics PRT-11984
- 收藏
- 对比
PRT-11984
2329-PRT-11984
评估,开发板外壳
--
大陆
立即发货

BOX PLASTIC CLEAR 4.25"L X 2.4"W
1最小包装量--
PRT-11984详情
SparkFun Electronics PRT-11984重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic, Non Specified
尺寸/尺寸
4.252Lx2.402W 108.00mmx61.00mm
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Translucent - Clear
注意
Evaluation, Development board not included with enclosure.
设计
Hand Held, Split Sides
容器类型
Case
面积(长 x 宽)
10.3in2 (66cm2)
平台
Arduino Mega板
特征
PCB支撑
高度
0.984 25.00mm
RoHS状态
符合RoHS标准
PRT-11984拓展信息
SparkFun Electronics
SparkFun Electronics
SparkFun Electronics
SparkFun Electronics
SparkFun Electronics
SparkFun Electronics
SparkFun Electronics
SparkFun Electronics
SparkFun Electronics
SparkFun Electronics








哦! 它是空的。