56F715-003详情
Spectrum 56F715-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
锌压铸件
Connector A Gender
Male
Connector B Gender
Female
Connector End A Pin Count
15 Position
Connector End B
Standard D-Sub
Contact Materials
Copper Alloy
Connector End A
Standard D-Sub
Connector End B Pin Count
15 Position
Filtered
Filtered
电容量
1000 pF
子类别
D-Sub Connectors
额定电流
5 A
过滤器类型
C 过滤器
产品类别
D-Sub Adapters & Gender Changers
外壳电镀
Nickel
56F715-003拓展信息
Spectrum
Spectrum Control
Spectrum Control
Spectrum Control
Spectrum Control
Spectrum Control
Spectrum
Spectrum
Spectrum
Spectrum








哦! 它是空的。