56F725-005-LI详情
Spectrum 56F725-005-LI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
锌压铸件
Connector A Gender
Male
Connector B Gender
Female
Connector End A Pin Count
25 Position
Connector End B
Standard D-Sub
Contact Materials
Copper Alloy
Connector End A
Standard D-Sub
Connector End B Pin Count
25 Position
Filtered
Filtered
电容量
4000 pF
子类别
D-Sub Connectors
额定电流
5 A
过滤器类型
π过滤器
产品类别
D-Sub Adapters & Gender Changers
外壳电镀
Nickel
56F725-005-LI拓展信息
Spectrum
Spectrum Control
Spectrum Control
Spectrum Control
Spectrum Control
Spectrum Control
Spectrum
Spectrum
Spectrum
Spectrum








哦! 它是空的。