Spectrum Control 56F715-004-LI
- 收藏
- 对比
56F715-004-LI
2339-56F715-004-LI
D-Sub,D 形连接器 - 适配器
--
大陆
立即发货

D-Sub Adapters & Gender Changers 15/15 pin gender changer dsub
1最小包装量--
56F715-004-LI详情
Spectrum Control 56F715-004-LI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Connector End A
Standard D-Sub
Connector End A Pin Count
15 Position
Connector End B
Standard D-Sub
Connector End B Pin Count
15 Position
Filtered
Filtered
包装
Bulk
系列
700-15
过滤器类型
-
56F715-004-LI拓展信息
Spectrum
Spectrum Control
Spectrum Control
Spectrum Control
Spectrum Control
Spectrum Control
Spectrum
Spectrum
Spectrum
Spectrum







哦! 它是空的。