SRA Soldering Products AO1126
- 收藏
- 对比
AO1126
2348-AO1126
焊接,拆焊,返修尖头,喷嘴
--
大陆
立即发货

HOT AIR REWORK NOZZLE #1126 14X1
1最小包装量--
AO1126详情
SRA Soldering Products AO1126重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
尖头-形状
Nozzle
系列
Aoyue®
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
尖头-类型
Rework (Hot Air)
尖头-芯片尺寸
QFP
长度
0.551 14.00mm
宽度
0.551 14.00mm
RoHS状态
符合RoHS标准
AO1126拓展信息
SRA Soldering Products
SRA Soldering Products
SRA Soldering Products
SRA Soldering Products
SRA Soldering Products
SRA Soldering Products
SRA Soldering Products
SRA Soldering Products
SRA Soldering Products
SRA Soldering Products








哦! 它是空的。