FB03YTQS161详情
Stackpole FB03YTQS161重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
FB03YTQS161
Manufacturer
SEI Stackpole Electronics Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
STACKPOLE ELECTRONICS INC
Risk Rank
5.78
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
Reach合规守则
compliant
过滤器类型
硬质片
0个相似型号
FB03YTQS161拓展信息








哦! 它是空的。